ABB AB Servo Motor BSM63N-333AA

Description
AC SERVO MOTOR, BRUSHLESS, REVERSIBLE SHAFT ROTATION, 3 PHASE, BSM SERIES, 67 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 0.93 KW, 2 NM TORQUE, 6 AMP, 6000 RPM, TENV ENCLOSURE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, REVERSIBLE SHAFT ROTATION, 3 PHASE, BSM SERIES, 67 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 0.93 KW, 2 NM TORQUE, 6 AMP, 6000 RPM, TENV ENCLOSURE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64248923 - Radwell International
Willingboro, NJ, United States
Servo Motor
64248923
Servo Motor 64248923
AC SERVO MOTOR, BRUSHLESS, REVERSIBLE SHAFT ROTATION, 3 PHASE, BSM SERIES, 67 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 0.93 KW, 2 NM TORQUE, 6 AMP, 6000 RPM, TENV ENCLOSURE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, REVERSIBLE SHAFT ROTATION, 3 PHASE, BSM SERIES, 67 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 0.93 KW, 2 NM TORQUE, 6 AMP, 6000 RPM, TENV ENCLOSURE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64248923
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-25 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 6.8 VDC
Output Power 0.0016 HP
View Details
Brushless Motor - YHD-BL2925 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V
Torque Constant 0.0042 to 4.05 in-oz/amp (0.0300 to 28.6 mN-m/amp)
View Details