Nidec Corporation Servo Motor DXE-450

Description
DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, ENGLISH MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, ENGLISH MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 441554 - Radwell International
Willingboro, NJ, United States
Servo Motor
441554
Servo Motor 441554
DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, ENGLISH MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, ENGLISH MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 441554
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details