Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-SH102B-Y

Description
DISCONTINUED BY MAUFACTURER, SERVO MOTOR, 1 KW, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MAUFACTURER, SERVO MOTOR, 1 KW, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 191443157 - Radwell International
Willingboro, NJ, United States
Servo Motor
191443157
Servo Motor 191443157
DISCONTINUED BY MAUFACTURER, SERVO MOTOR, 1 KW, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MAUFACTURER, SERVO MOTOR, 1 KW, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 191443157
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details