Nidec Corporation Servo Motor DXM-205

Description
DISCONTINUED BY MANUFACTURER, SERVO, MOTOR, 3000RPM, STEPPER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO, MOTOR, 3000RPM, STEPPER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6345490 - Radwell International
Willingboro, NJ, United States
Servo Motor
6345490
Servo Motor 6345490
DISCONTINUED BY MANUFACTURER, SERVO, MOTOR, 3000RPM, STEPPER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO, MOTOR, 3000RPM, STEPPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6345490
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

100mm mini linear servo - P16-100-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Servo Motor - 120684618 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details