Kollmorgen Corporation Servo Motor B-202-B-21

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR, 3800 RPM, STALL CONT: 3.0 RMS AMP 2.44 NM, STALL PEAK: 9.6 RMS AMP 7.38 NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR, 3800 RPM, STALL CONT: 3.0 RMS AMP 2.44 NM, STALL PEAK: 9.6 RMS AMP 7.38 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 81132440 - Radwell International
Willingboro, NJ, United States
Servo Motor
81132440
Servo Motor 81132440
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR, 3800 RPM, STALL CONT: 3.0 RMS AMP 2.44 NM, STALL PEAK: 9.6 RMS AMP 7.38 NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR, 3800 RPM, STALL CONT: 3.0 RMS AMP 2.44 NM, STALL PEAK: 9.6 RMS AMP 7.38 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 81132440
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3284 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Frameless Torque Motor - QMT-LA 485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC Motor/Outer Rotor - BO1012N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 4.5 VDC
Output Power 0.0094 HP
View Details