FANUC Ltd. Servo Motor A06B-0758-B100

Description
DISCONTINUED BY MANUFACTURER, AC SPINDLE MOTOR, MODEL 18S, 18.5/22KW, 1500/4500RPM, 200VAC, 4 POLE, 3 PHASE, 71/85A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SPINDLE MOTOR, MODEL 18S, 18.5/22KW, 1500/4500RPM, 200VAC, 4 POLE, 3 PHASE, 71/85A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126786621 - Radwell International
Willingboro, NJ, United States
Servo Motor
126786621
Servo Motor 126786621
DISCONTINUED BY MANUFACTURER, AC SPINDLE MOTOR, MODEL 18S, 18.5/22KW, 1500/4500RPM, 200VAC, 4 POLE, 3 PHASE, 71/85A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SPINDLE MOTOR, MODEL 18S, 18.5/22KW, 1500/4500RPM, 200VAC, 4 POLE, 3 PHASE, 71/85A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126786621
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Motor - 1019580 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details