Teknic, Inc. Servo Motor CPM-SDSK-3411D-RLS

Description
SERVO MOTOR, INTEGRATED SERVO SYSTEM, CLEARPATH SERIES, 1/2 INCH STROKE, 24/75 VDC, 10 AMPS, MOTOR FRAME SIZE: NEMA 34 - 3.42 INCHES, 220 WATTS, 4000 RPM . FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, INTEGRATED SERVO SYSTEM, CLEARPATH SERIES, 1/2 INCH STROKE, 24/75 VDC, 10 AMPS, MOTOR FRAME SIZE: NEMA 34 - 3.42 INCHES, 220 WATTS, 4000 RPM . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 162704227 - Radwell International
Willingboro, NJ, United States
Servo Motor
162704227
Servo Motor 162704227
SERVO MOTOR, INTEGRATED SERVO SYSTEM, CLEARPATH SERIES, 1/2 INCH STROKE, 24/75 VDC, 10 AMPS, MOTOR FRAME SIZE: NEMA 34 - 3.42 INCHES, 220 WATTS, 4000 RPM . FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, INTEGRATED SERVO SYSTEM, CLEARPATH SERIES, 1/2 INCH STROKE, 24/75 VDC, 10 AMPS, MOTOR FRAME SIZE: NEMA 34 - 3.42 INCHES, 220 WATTS, 4000 RPM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 162704227
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Servo Motor - 10557089 - Radwell International
Allen-Bradley / Rockwell Automation
View Details