Nidec Corporation Servo Motor DME33S6HPB

Description
SERVO MOTOR, 0.7 WATT, 0.06 AMP 4500 RPM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 0.7 WATT, 0.06 AMP 4500 RPM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 26944702 - Radwell International
Willingboro, NJ, United States
Servo Motor
26944702
Servo Motor 26944702
SERVO MOTOR, 0.7 WATT, 0.06 AMP 4500 RPM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 0.7 WATT, 0.06 AMP 4500 RPM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 26944702
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 11023933 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details