Engel Machinery Inc. Servo Motor GNM3175

Description
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, PERMANENT MAGNET FIELD, 4.1 A, 24 V DC, 75 W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, PERMANENT MAGNET FIELD, 4.1 A, 24 V DC, 75 W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 98797872 - Radwell International
Willingboro, NJ, United States
Servo Motor
98797872
Servo Motor 98797872
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, PERMANENT MAGNET FIELD, 4.1 A, 24 V DC, 75 W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, PERMANENT MAGNET FIELD, 4.1 A, 24 V DC, 75 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 98797872
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details