FANUC Ltd. Servo Motor A06B-0753-B190

Description
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE MOTOR, AC SPINDLE MOTOR 3S B-IN SENSOR, CLASS F, 1550/6000RPM, 17-22AMP, 3PHASE, 4POLE, 200VAC, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE MOTOR, AC SPINDLE MOTOR 3S B-IN SENSOR, CLASS F, 1550/6000RPM, 17-22AMP, 3PHASE, 4POLE, 200VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 20467032 - Radwell International
Willingboro, NJ, United States
Servo Motor
20467032
Servo Motor 20467032
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE MOTOR, AC SPINDLE MOTOR 3S B-IN SENSOR, CLASS F, 1550/6000RPM, 17-22AMP, 3PHASE, 4POLE, 200VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO SPINDLE MOTOR, AC SPINDLE MOTOR 3S B-IN SENSOR, CLASS F, 1550/6000RPM, 17-22AMP, 3PHASE, 4POLE, 200VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 20467032
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details