Nidec Corporation Servo Motor DXM-455W

Description
DX 4" SERVO MOTOR, METRIC MOUNTING FLA. FREE 2 YEAR RADWELL WARRANTY
Description
DX 4" SERVO MOTOR, METRIC MOUNTING FLA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 36823 - Radwell International
Willingboro, NJ, United States
Servo Motor
36823
Servo Motor 36823
DX 4" SERVO MOTOR, METRIC MOUNTING FLA. FREE 2 YEAR RADWELL WARRANTY

DX 4" SERVO MOTOR, METRIC MOUNTING FLA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 36823
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details