ABB AB Servo Motor BSM90C-4150AF

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 10.4 NM, 7.69 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 10.4 NM, 7.69 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64236198 - Radwell International
Willingboro, NJ, United States
Servo Motor
64236198
Servo Motor 64236198
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 10.4 NM, 7.69 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 10.4 NM, 7.69 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64236198
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-28 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Brushless DC Motor – 750W High Torque Outrunner for Heavy-Lift Drones & Industrial Drive - YHD- BL4520 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 6.0 to 24.0 VDC
Output Power 1.01 HP
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details