Kollmorgen Corporation Servo Motor AKM22E-ANB2R-00

Description
SERVO MOTOR, AKM SERIES, 320 VDC, 8000 RPM, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AKM SERIES, 320 VDC, 8000 RPM, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 162706797 - Radwell International
Willingboro, NJ, United States
Servo Motor
162706797
Servo Motor 162706797
SERVO MOTOR, AKM SERIES, 320 VDC, 8000 RPM, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AKM SERIES, 320 VDC, 8000 RPM, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 162706797
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
100mm mini linear servo - P16-100-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details