Kollmorgen Corporation Servo Motor AKM23D-ACBNC-00

Description
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE 15, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE 15, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 100003620 - Radwell International
Willingboro, NJ, United States
Servo Motor
100003620
Servo Motor 100003620
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE 15, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE 15, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 100003620
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

RMS1306 Single Shaft Motor - RMS1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors - 7036 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QTR-133 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details