Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC102T-SZ

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2000R/MIN, 6 AMP, 123 VAC, 1KW OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2000R/MIN, 6 AMP, 123 VAC, 1KW OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 33778935 - Radwell International
Willingboro, NJ, United States
Servo Motor
33778935
Servo Motor 33778935
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2000R/MIN, 6 AMP, 123 VAC, 1KW OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2000R/MIN, 6 AMP, 123 VAC, 1KW OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 33778935
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details