Delta Group Electronics, Inc. Servo Motor ECMA-C20602SS

Description
AC SERVO MOTOR, INCREMENTAL 17-BIT SENSOR, 3000 RPM, 220 V, 200 WATT, 60 MM FRAME, KEYWAY SHAFT W/BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, INCREMENTAL 17-BIT SENSOR, 3000 RPM, 220 V, 200 WATT, 60 MM FRAME, KEYWAY SHAFT W/BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 202586487 - Radwell International
Willingboro, NJ, United States
Servo Motor
202586487
Servo Motor 202586487
AC SERVO MOTOR, INCREMENTAL 17-BIT SENSOR, 3000 RPM, 220 V, 200 WATT, 60 MM FRAME, KEYWAY SHAFT W/BRAKE. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, INCREMENTAL 17-BIT SENSOR, 3000 RPM, 220 V, 200 WATT, 60 MM FRAME, KEYWAY SHAFT W/BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 202586487
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details