Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-SFS52

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3.2 AMP, 3 PHASE, 126 V, 0.5 KW OUTPUT, 2000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3.2 AMP, 3 PHASE, 126 V, 0.5 KW OUTPUT, 2000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11519229 - Radwell International
Willingboro, NJ, United States
Servo Motor
11519229
Servo Motor 11519229
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3.2 AMP, 3 PHASE, 126 V, 0.5 KW OUTPUT, 2000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3.2 AMP, 3 PHASE, 126 V, 0.5 KW OUTPUT, 2000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11519229
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details