Kollmorgen Corporation Servo Motor B-206-B-21

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET, 2.45 HP, 2800 RPM, 230 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET, 2.45 HP, 2800 RPM, 230 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 24721714 - Radwell International
Willingboro, NJ, United States
Servo Motor
24721714
Servo Motor 24721714
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET, 2.45 HP, 2800 RPM, 230 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET, 2.45 HP, 2800 RPM, 230 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 24721714
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1309 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PBL.2410 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details