FANUC Ltd. Servo Motor A06B-2212-B605

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR ALPHA IS 2/5000-B, AC MOTOR MODEL AIS 2/5000-B, TAPER SHAFT, BRAKE, REPLACES A06B-0212-B605#S000, ROBOT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR ALPHA IS 2/5000-B, AC MOTOR MODEL AIS 2/5000-B, TAPER SHAFT, BRAKE, REPLACES A06B-0212-B605#S000, ROBOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 99753716 - Radwell International
Willingboro, NJ, United States
Servo Motor
99753716
Servo Motor 99753716
SERVO MOTOR, AC SERVO, AC SERVO MOTOR ALPHA IS 2/5000-B, AC MOTOR MODEL AIS 2/5000-B, TAPER SHAFT, BRAKE, REPLACES A06B-0212-B605#S000, ROBOT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR ALPHA IS 2/5000-B, AC MOTOR MODEL AIS 2/5000-B, TAPER SHAFT, BRAKE, REPLACES A06B-0212-B605#S000, ROBOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 99753716
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details