Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-SFS102

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HC-SFS SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, INPUT 3AC, 123V, 6.0A, OUTPUT 1KW, 2000R/MIN WITHOUT ELECTROMAGNETIC BRAKE, STANDARD (STRAIGHT SHAFT). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HC-SFS SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, INPUT 3AC, 123V, 6.0A, OUTPUT 1KW, 2000R/MIN WITHOUT ELECTROMAGNETIC BRAKE, STANDARD (STRAIGHT SHAFT). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11231502 - Radwell International
Willingboro, NJ, United States
Servo Motor
11231502
Servo Motor 11231502
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HC-SFS SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, INPUT 3AC, 123V, 6.0A, OUTPUT 1KW, 2000R/MIN WITHOUT ELECTROMAGNETIC BRAKE, STANDARD (STRAIGHT SHAFT). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HC-SFS SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, INPUT 3AC, 123V, 6.0A, OUTPUT 1KW, 2000R/MIN WITHOUT ELECTROMAGNETIC BRAKE, STANDARD (STRAIGHT SHAFT). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
MITSUBISHI Servo Products HC-SFS102

MITSUBISHI Servo Products HC-SFS102

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11231502
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 51362033 - Radwell International
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Servo Motor - 175881353 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details