ABB AB Servo Motor BSM100B-1150AA

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 5.93 NM, 4.78 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 5.93 NM, 4.78 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64258180 - Radwell International
Willingboro, NJ, United States
Servo Motor
64258180
Servo Motor 64258180
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 5.93 NM, 4.78 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 5.93 NM, 4.78 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64258180
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
16ECP52 Ultra EC Slotless Brushless DC Motor - 16ECP52 8B 49 .01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D64 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.4155 HP
Continuous Current 6.88 amps
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details