Beckhoff Automation GmbH Servo Motor AM227M0001

Description
SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000MIN-1, WITH HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000MIN-1, WITH HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 10816989 - Radwell International
Willingboro, NJ, United States
Servo Motor
10816989
Servo Motor 10816989
SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000MIN-1, WITH HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY

SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000MIN-1, WITH HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 10816989
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motor - 332986 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details