FANUC Ltd. Servo Motor A06B-1407-B103

Description
SPINDLE MOTOR, AC SP MOTOR AIL 8/8000 FLANGE MOUNT IMZ EXHAUST REAR, SPINDLE MOTOR AC A8/8000I FLANGE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SPINDLE MOTOR, AC SP MOTOR AIL 8/8000 FLANGE MOUNT IMZ EXHAUST REAR, SPINDLE MOTOR AC A8/8000I FLANGE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6211539 - Radwell International
Willingboro, NJ, United States
Servo Motor
6211539
Servo Motor 6211539
SPINDLE MOTOR, AC SP MOTOR AIL 8/8000 FLANGE MOUNT IMZ EXHAUST REAR, SPINDLE MOTOR AC A8/8000I FLANGE, CNC. FREE 2 YEAR RADWELL WARRANTY

SPINDLE MOTOR, AC SP MOTOR AIL 8/8000 FLANGE MOUNT IMZ EXHAUST REAR, SPINDLE MOTOR AC A8/8000I FLANGE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6211539
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details