Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-RP203

Description
AC SERVO MOTOR, BRUSHLESS, STRAIGHT SHAFT, BUILT-IN ABSOLUTE FEEDBACK ENCODER (18-BIT), INPUT:, 3AC, 118 V, 14 AMP, OUTPUT:, 2 KW, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, STRAIGHT SHAFT, BUILT-IN ABSOLUTE FEEDBACK ENCODER (18-BIT), INPUT:, 3AC, 118 V, 14 AMP, OUTPUT:, 2 KW, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11519186 - Radwell International
Willingboro, NJ, United States
Servo Motor
11519186
Servo Motor 11519186
AC SERVO MOTOR, BRUSHLESS, STRAIGHT SHAFT, BUILT-IN ABSOLUTE FEEDBACK ENCODER (18-BIT), INPUT:, 3AC, 118 V, 14 AMP, OUTPUT:, 2 KW, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, STRAIGHT SHAFT, BUILT-IN ABSOLUTE FEEDBACK ENCODER (18-BIT), INPUT:, 3AC, 118 V, 14 AMP, OUTPUT:, 2 KW, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 11519186
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL3816 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
Brushless motors - C10C-02 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-007 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
Continuous Torque 6.8 In-lbs (7.84 kg-cm)
View Details