ABB AB Servo Motor BSM63A-250AA

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 67 MM FRAME SIZE, SIZE 2, 50 WINDING CODE, 1.47 NM, 3.3 AMP, 7000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 67 MM FRAME SIZE, SIZE 2, 50 WINDING CODE, 1.47 NM, 3.3 AMP, 7000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64248786 - Radwell International
Willingboro, NJ, United States
Servo Motor
64248786
Servo Motor 64248786
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 67 MM FRAME SIZE, SIZE 2, 50 WINDING CODE, 1.47 NM, 3.3 AMP, 7000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 67 MM FRAME SIZE, SIZE 2, 50 WINDING CODE, 1.47 NM, 3.3 AMP, 7000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64248786
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH14-20-BDYA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.4 In-lbs (0.4286 kg-cm)
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-016 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 2.2 amps
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 94 HP
View Details