Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-PQ43-S8

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT 3AC/122V/2.8A, OUTPUT 400W, 3000R/MIN . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT 3AC/122V/2.8A, OUTPUT 400W, 3000R/MIN . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 131555177 - Radwell International
Willingboro, NJ, United States
Servo Motor
131555177
Servo Motor 131555177
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT 3AC/122V/2.8A, OUTPUT 400W, 3000R/MIN . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT 3AC/122V/2.8A, OUTPUT 400W, 3000R/MIN . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 131555177
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details