Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-FE13

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, AC, 3000 RPM, 100 WATT, WITHOUT BREAK, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, AC, 3000 RPM, 100 WATT, WITHOUT BREAK, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 46049711 - Radwell International
Willingboro, NJ, United States
Servo Motor
46049711
Servo Motor 46049711
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, AC, 3000 RPM, 100 WATT, WITHOUT BREAK, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, AC, 3000 RPM, 100 WATT, WITHOUT BREAK, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 46049711
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4530K-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details