ABB AB Servo Motor BSM80C-150AB2

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 50 WINDING CODE, 1.2 NM, 2.7 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, MULTI TURN ABSOLUTE ENCODER (BISS). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 50 WINDING CODE, 1.2 NM, 2.7 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, MULTI TURN ABSOLUTE ENCODER (BISS). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 77144645 - Radwell International
Willingboro, NJ, United States
Servo Motor
77144645
Servo Motor 77144645
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 50 WINDING CODE, 1.2 NM, 2.7 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, MULTI TURN ABSOLUTE ENCODER (BISS). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 50 WINDING CODE, 1.2 NM, 2.7 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, MULTI TURN ABSOLUTE ENCODER (BISS). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 77144645
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A L .01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D77 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.8979 HP
Continuous Current 13.73 amps
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.28 in-oz/amp (9.05 mN-m/amp)
View Details