Beckhoff Automation GmbH Servo Motor AM8131-1F20

Description
SERVOMOTOR, 48VDC, 0.14KW, 1000RPM, MO:1.35 NM, IO:5ARMS. FREE 2 YEAR RADWELL WARRANTY
Description
SERVOMOTOR, 48VDC, 0.14KW, 1000RPM, MO:1.35 NM, IO:5ARMS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 123735097 - Radwell International
Willingboro, NJ, United States
Servo Motor
123735097
Servo Motor 123735097
SERVOMOTOR, 48VDC, 0.14KW, 1000RPM, MO:1.35 NM, IO:5ARMS. FREE 2 YEAR RADWELL WARRANTY

SERVOMOTOR, 48VDC, 0.14KW, 1000RPM, MO:1.35 NM, IO:5ARMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 123735097
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details