ABB AB Servo Motor BSM-3R-2-4/30-B5-A9

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000RPM, 210V, 133HZ, 0.84KW, 2.6AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000RPM, 210V, 133HZ, 0.84KW, 2.6AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 97759268 - Radwell International
Willingboro, NJ, United States
Servo Motor
97759268
Servo Motor 97759268
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000RPM, 210V, 133HZ, 0.84KW, 2.6AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000RPM, 210V, 133HZ, 0.84KW, 2.6AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 97759268
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Servo Motor - 65123 - Radwell International
Allen-Bradley / Rockwell Automation
View Details