MOT 3P 100MM IP54 2,2KW KEY ENC
SERV MOTOR, 3 PHASE, 100 MM, IP54, 2.2 KW. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | AC Servomotors | DC Servomotors |
| Product Number | 4008-BMI1003P17F-ND | 60224039 |
| Product Name | Motors - AC, DC | Servo Motor |
| Output Power | 2.81 HP | |
| Continuous Torque | 63.8 In-lbs (73.51 kg-cm) | |
| Units | English |