Beckhoff Automation GmbH Servo Motor AS1050-0000

Description
STEPPER MOTOR, 2450 V DC, MO = 1.20 NM, IO = 5.0 ARMS, FLANGE X LENGTH = 56 MM X 75 MM. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPER MOTOR, 2450 V DC, MO = 1.20 NM, IO = 5.0 ARMS, FLANGE X LENGTH = 56 MM X 75 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 10809034 - Radwell International
Willingboro, NJ, United States
Servo Motor
10809034
Servo Motor 10809034
STEPPER MOTOR, 2450 V DC, MO = 1.20 NM, IO = 5.0 ARMS, FLANGE X LENGTH = 56 MM X 75 MM. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, 2450 V DC, MO = 1.20 NM, IO = 5.0 ARMS, FLANGE X LENGTH = 56 MM X 75 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 10809034
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 43846554 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B230P-VJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
2 suppliers
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details