Schneider Electric Motors - AC, DC BMH1003P17F2A

Description
MOTOR 100MM IP54 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 100MM IP54 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1003P17F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1003P17F2A-ND
Motors - AC, DC 4008-BMH1003P17F2A-ND
MOTOR 100MM IP54 KEY ENC MULTI16

MOTOR 100MM IP54 KEY ENC MULTI16

Buy Now Datasheet
Servo Motor - 57442479 - Radwell International
Willingboro, NJ, United States
Servo Motor
57442479
Servo Motor 57442479
DISCONTINUED BY MANUFACTURER 02/03/2023, SERVO MOTOR, BMH SERIES, 8.4 NM, 6000 RPM, KEYED SHAFT, WITH BRAKE, IP54. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 02/03/2023, SERVO MOTOR, BMH SERIES, 8.4 NM, 6000 RPM, KEYED SHAFT, WITH BRAKE, IP54. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category AC Servomotors DC Servomotors
Product Number 4008-BMH1003P17F2A-ND 57442479
Product Name Motors - AC, DC Servo Motor
Output Power 3.62 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details