Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA103NCB-S

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC,OUTPUT 20KW, 9.2A, 170V, SPEED 3000R/MM, 100HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC,OUTPUT 20KW, 9.2A, 170V, SPEED 3000R/MM, 100HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 39632772 - Radwell International
Willingboro, NJ, United States
Servo Motor
39632772
Servo Motor 39632772
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC,OUTPUT 20KW, 9.2A, 170V, SPEED 3000R/MM, 100HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC,OUTPUT 20KW, 9.2A, 170V, SPEED 3000R/MM, 100HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 39632772
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details