Kollmorgen Corporation Servo Motor H-344H-0212

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SILVERLINE, 6000RPM, 128VDC, 230VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SILVERLINE, 6000RPM, 128VDC, 230VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 37385014 - Radwell International
Willingboro, NJ, United States
Servo Motor
37385014
Servo Motor 37385014
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SILVERLINE, 6000RPM, 128VDC, 230VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SILVERLINE, 6000RPM, 128VDC, 230VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 37385014
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
50mm 165:1 Micro Linear Servo - P8-50-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details