DigiKey Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
0.5 AMP SENSITIVE TRIAC - SOT-23
28V~36V 50UA 2US LL-34
Diac/Sidac Thyristor 110 ~ 130V Axial
Diac/Sidac Thyristor 120 ~ 140V Axial
Diac/Sidac Thyristor 150 ~ 170V Axial
Diac/Sidac Thyristor 195 ~ 230V I-PAK
Diac/Sidac Thyristor 215 ~ 255V I-PAK
Diac/Sidac Thyristor 220 ~ 250V Axial
Diac/Sidac Thyristor 28 ~ 36V DO-35-A2
Diac/Sidac Thyristor 28 ~ 36V Mini MELF
PROTECTED TRIAC, 600 V, 0.8 A
SCR 1.25kV 1.25A Sensitive Gate Surface Mount SC-73
SCR 1.4kV 2565A Standard Recovery Chassis Mount W92
SCR 1.4kV 2718A Standard Recovery Chassis Mount WP1
SCR 1.5kV Standard Recovery Surface Mount 24-SMPD
SCR 1.5kV Standard Recovery Surface Mount
SCR 1.6kV 5200A Standard Recovery Chassis Mount W70
SCR 1.8kV 3450A Standard Recovery Chassis Mount W11
SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3
SCR 100V 25A Standard Recovery Through Hole TO-220AB
SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
SCR 100V 800mA Sensitive Gate Through Hole TO-92
SCR 100V 8A Sensitive Gate Through Hole TO-220AB
SCR 1kV 1.1A Sensitive Gate Surface Mount SC-73
SCR 1kV 1.25A Sensitive Gate Surface Mount SC-73
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3
SCR 200V 800mA Sensitive Gate Surface Mount SC-73
SCR 200V 800mA Sensitive Gate Surface Mount SOT-223
SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
SCR 200V 800mA Sensitive Gate Through Hole TO-92-3
SCR 200V 800mA Sensitive Gate Through Hole TO-92
SCR 200V 8A Standard Recovery Through Hole TO-220AB
SCR 300V 800mA Sensitive Gate Through Hole TO-92
SCR 4.2kV 1228A Standard Recovery Chassis Mount W10
SCR 4.2kV 2268A Standard Recovery Chassis Mount W11
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 400V 12A Standard Recovery Through Hole TO-220
SCR 400V 12A Standard Recovery Through Hole TO-220AB
SCR 400V 25A Standard Recovery Through Hole TO-220AB
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 400V 4A Sensitive Gate Through Hole TO-225AA
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89
SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
SCR 400V 800mA Sensitive Gate Through Hole TO-92
SCR 400V 800MA SOT-89
SCR 400V 8A Sensitive Gate Through Hole TO-220
SCR 400V 8A Sensitive Gate Through Hole TO-220AB
SCR 400V 8A Standard Recovery Through Hole TO-220AB
SCR 500V 800mA Sensitive Gate Through Hole TO-92
SCR 50V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 50V 12A Standard Recovery Through Hole TO-220AB
SCR 50V 25A Standard Recovery Through Hole TO-220AB
SCR 50V 8A Standard Recovery Through Hole TO-220AB
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)
SCR 600V 12A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 12A Standard Recovery Through Hole TO-220
SCR 600V 12A Standard Recovery Through Hole TO-220AB
SCR 600V 25A Standard Recovery Through Hole TO-220
SCR 600V 25A Standard Recovery Through Hole TO-220AB
SCR 600V 4A Sensitive Gate Surface Mount DPAK
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 4A Sensitive Gate Through Hole I-PAK
SCR 600V 4A Sensitive Gate Through Hole TO-225AA
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
SCR 600V 800mA Sensitive Gate Surface Mount SOT-89
SCR 600V 800mA Sensitive Gate Surface Mount TO-236AB
SCR 600V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
SCR 600V 800mA Sensitive Gate Through Hole TO-92
SCR 600V 8A Sensitive Gate Surface Mount DPAK
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 8A Sensitive Gate Through Hole TO-220
SCR 600V 8A Sensitive Gate Through Hole TO-220AB
SCR 600V 8A Standard Recovery Surface Mount DPAK
SCR 600V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 800V 10A Sensitive Gate Through Hole TO-220AB
SCR 800V 12A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 800V 12A Sensitive Gate Through Hole I-PAK
SCR 800V 12A Standard Recovery Surface Mount DPAK
SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 800V 12A Standard Recovery Through Hole TO-220
SCR 800V 12A Standard Recovery Through Hole TO-220AB
SCR 800V 12A TO-220
SCR 800V 16A Standard Recovery Through Hole TO-220AB
SCR 800V 25A Standard Recovery Through Hole TO-220AB
SCR 800V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 800V 8A Sensitive Gate Through Hole TO-220AB
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 800V 8A Standard Recovery Through Hole TO-220
SCR 800V 8A Standard Recovery Through Hole TO-220AB
SCR 850V 1.1A SC-73
SCR 850V 1.1A Sensitive Gate Surface Mount SC-73
SCR
SENSITIVE GATE TRIAC
TRIAC 400V 25A TO220AB
TRIAC Logic - Sensitive Gate 200V 600mA Through Hole TO-92 (TO-226)
TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 200V 8A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 400V 15A Through Hole TO-220
TRIAC Logic - Sensitive Gate 400V 1A Surface Mount Compak
TRIAC Logic - Sensitive Gate 400V 1A Surface Mount DO-214 3L
TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92
TRIAC Logic - Sensitive Gate 400V 4A Through Hole ITO-220AB
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-220AB-L
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-251AA
TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92 (TO-226)
TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 400V 6A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 400V 6A Through Hole ITO-220AB
TRIAC Logic - Sensitive Gate 400V 6A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 400V 6A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 400V 6A Through Hole TO-251AA
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 3L
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92 (TO-226)
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92
TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220AB-L
TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-251AA
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 600V 15A Through Hole TO-220
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount DO-214 3L
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 600V 4A Through Hole I-PAK
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220 Non-Isolated Tab
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251-3L POD
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251AA
TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92 (TO-226)
TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 600V 6A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 600V 6A Through Hole ITO-220AB
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-251AA
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount DO-214 3L
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-89
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92 (TO-226)
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220 Non-Isolated Tab
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB-R
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-251AA
TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220
TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 800V 15A Through Hole TO-220
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 800V 4A Through Hole I-PAK
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220AB
TRIAC SC73
TRIAC SOT54A
TRIAC Standard 1.4kV 650A Chassis Mount Y1-2-CU
TRIAC Standard 1.8kV 650A Chassis Mount Y1-2-CU
TRIAC Standard 250V 8A Through Hole TO-220AB
TRIAC Standard 400V 12A Through Hole TO-220AB
TRIAC Standard 400V 15A Through Hole TO-220AB
TRIAC Standard 400V 16A Through Hole TO-220
TRIAC Standard 400V 16A Through Hole TO-220AB
TRIAC Standard 400V 25A Through Hole TO-220AB
TRIAC Standard 400V 8A Through Hole TO-220
TRIAC Standard 400V 8A Through Hole TO-220AB
TRIAC Standard 600V 10A Through Hole TO-220AB
TRIAC Standard 600V 12A Through Hole TO-220
TRIAC Standard 600V 12A Through Hole TO-220AB
TRIAC Standard 600V 15A Through Hole TO-220AB
TRIAC Standard 600V 16A Through Hole TO-220
TRIAC Standard 600V 16A Through Hole TO-220AB
TRIAC Standard 600V 20A Through Hole TO-220F
TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)
TRIAC Standard 600V 4A Through Hole I-PAK
TRIAC Standard 600V 8A Through Hole TO-220AB
TRIAC Standard 800V 10A Through Hole TO-220AB
TRIAC Standard 800V 12A Through Hole TO-220AB
TRIAC Standard 800V 15A Through Hole TO-220
TRIAC Standard 800V 15A Through Hole TO-220AB
TRIAC Standard 800V 16A Through Hole TO-220
TRIAC Standard 800V 16A Through Hole TO-220AB
TRIAC Standard 800V 4A Surface Mount DPAK
TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)
TRIAC Standard 800V 4A Through Hole I-PAK
TRIAC Standard 800V 8A Through Hole TO-220AB
TRIAC Standard Surface Mount SC-73
TRIAC Standard Through Hole TO-92-3
TRIACS

<< Prev Next >>