TRIAC; Peak Repetitive Off State Voltage:400V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:190A; Holding Current Max:30mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 568-MAC223A6,127-ND | 70R5722 |
| Product Name | TRIACs | Triac; Peak Repetitive Off State Voltage Nxp |
| Standards and Certifications | RoHS |