Littelfuse, Inc. Low Power SCR up to 1200V MCR106-6G

Description
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glass-Passivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., MCR106-6, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glass-Passivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., MCR106-6, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR106-6G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR106-6G
Low Power SCR up to 1200V MCR106-6G
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glass-Passivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., MCR106-6, Date Code Lead-Free Package Available

This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glass-Passivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., MCR106-6, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - Single - MCR106-6G - 1075490-MCR106-6G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR106-6G
1075490-MCR106-6G
SCRs - Single - MCR106-6G 1075490-MCR106-6G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075490-MCR106-6G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 2V Current - On State (It (AV)) (Max): 2.55A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-225AA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075490-MCR106-6G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 2V
Current - On State (It (AV)) (Max): 2.55A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-225AA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - MCR106-6GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Through Hole TO-225AA

SCR 400V 4A Sensitive Gate Through Hole TO-225AA

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 4A

SCRs 400V 4A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR106-6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR106-6G
Discrete Semiconductor Products - Thyristors - SCRs MCR106-6G
SCR 400V 4A TO225AA

SCR 400V 4A TO225AA

Supplier's Site
SCR 400V 4A TO225AA

SCR 400V 4A TO225AA

Supplier's Site Datasheet
Scr Thyristor, 4A, 400V, To-225Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0744 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 4A, 400V, To-225Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0744
Scr Thyristor, 4A, 400V, To-225Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0744
SCR THYRISTOR, 4A, 400V, TO-225AA; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:2.55A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 4A, 400V, TO-225AA; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:2.55A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR106-6G 1075490-MCR106-6G MCR106-6GOS-ND MCR106-6G MCR106-6G MCR106-6G 33AC0744
Product Name Low Power SCR up to 1200V SCRs - Single - MCR106-6G SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 4A, 400V, To-225Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 1 volts
IT(RMS) 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data