Littelfuse, Inc. DIACs, SIDACs MKP3V240G

Description
Diac/Sidac Thyristor 220 ~ 250V Axial
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 220 ~ 250V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - MKP3V240GOS-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
MKP3V240GOS-ND
DIACs, SIDACs MKP3V240GOS-ND
Diac/Sidac Thyristor 220 ~ 250V Axial

Diac/Sidac Thyristor 220 ~ 250V Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Sidacs 240V 0.9A Trigger

Sidacs 240V 0.9A Trigger

Buy Now Datasheet
Sidac, 250V, 1A, 267-03; Breakover Voltage Min Littelfuse - 42K1322 - Newark, An Avnet Company
Chicago, IL, United States
Sidac, 250V, 1A, 267-03; Breakover Voltage Min Littelfuse
42K1322
Sidac, 250V, 1A, 267-03; Breakover Voltage Min Littelfuse 42K1322
SIDAC, 250V, 1A, 267-03; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:200µA; Diac / Sidac Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

SIDAC, 250V, 1A, 267-03; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:200µA; Diac / Sidac Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - MKP3V240G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
MKP3V240G
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs MKP3V240G
SIDAC 220-250V 1A AXIAL

SIDAC 220-250V 1A AXIAL

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number MKP3V240GOS-ND MKP3V240G 42K1322 MKP3V240G
Product Name DIACs, SIDACs Sidacs Sidac, 250V, 1A, 267-03; Breakover Voltage Min Littelfuse Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details