onsemi Triacs - MAC97A6RL1G MAC97A6RL1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1211673-MAC97A6RL1G Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Part Status: Obsolete(EOL) Family Name: MAC97A6 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 600mA Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Alternative Parts (Cross-Reference): T08M5F400A; Z0109DA 5AL2; AC0V8DGM; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1211673-MAC97A6RL1G Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Part Status: Obsolete(EOL) Family Name: MAC97A6 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 600mA Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Alternative Parts (Cross-Reference): T08M5F400A; Z0109DA 5AL2; AC0V8DGM; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - MAC97A6RL1G - 1211673-MAC97A6RL1G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC97A6RL1G
1211673-MAC97A6RL1G
Triacs - MAC97A6RL1G 1211673-MAC97A6RL1G
Manufacturer: ON Semiconductor Win Source Part Number: 1211673-MAC97A6RL1G Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Part Status: Obsolete(EOL) Family Name: MAC97A6 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 600mA Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Alternative Parts (Cross-Reference): T08M5F400A; Z0109DA 5AL2; AC0V8DGM; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1211673-MAC97A6RL1G
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: MAC97A6
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 600mA
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): T08M5F400A; Z0109DA 5AL2; AC0V8DGM;
Introduction Date: May 23, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400 V 8.0 A Triac
300-MAC97A6RL1G
400 V 8.0 A Triac 300-MAC97A6RL1G
TRIAC, Sensitive Gate, 400 V, 8.0 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MAC97A6RL1G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8.0 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400 V, 8.0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A6RL1G can be used for catalog matching and distributor lookup.

TRIAC, Sensitive Gate, 400 V, 8.0 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MAC97A6RL1G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8.0 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400 V, 8.0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A6RL1G can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - MAC97A6RL1G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92 (TO-226)

TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC97A6RL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC97A6RL1G
Discrete Semiconductor Products - Thyristors - TRIACs MAC97A6RL1G
TRIAC SENS GATE 400V 0.6A TO92

TRIAC SENS GATE 400V 0.6A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 1211673-MAC97A6RL1G 300-MAC97A6RL1G MAC97A6RL1G-ND MAC97A6RL1G
Product Name Triacs - MAC97A6RL1G 400 V 8.0 A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-226-3, TO-92-3 Long Body (Formed Leads)
VDRM 400 volts 400 volts
ITSM 0.6000 amps
IGT 5 mA 5 mA
VGT 2 volts 2 volts
Unlock Full Specs
to access all available technical data