Manufacturer: Littelfuse Inc.
Win Source Part Number: 002299-L4X3RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8.3A, 10A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: DO-214 3L
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 3L
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 3L
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 3L
4-Quadrant Logic Level TRIAC, 400V, 0.8A, Surface Mount Product overview: L4X3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L4X3RP can be used for catalog matching and distributor lookup.
TRIAC, SENSITIVE GATE, 400V 800mA COMPAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:-; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:5mA; MSL:- RoHS Compliant: Yes
TRIAC, SENS GATE, 400V 800mA COMPAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:-; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:5mA; MSL:- RoHS Compliant: Yes
TRIAC SENS GATE 400V 0.8A DO214
TRIAC SENS GATE 400V 0.8A DO214
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 002299-L4X3RP | L4X3TR-ND | 300-L4X3RP | 45J2650 | L4X3RP | L4X3RP | L4X3RP |
| Product Name | Triacs - L4X3RP | TRIACs | SMD 400V 0.8A Triac | Triac, Sensitive Gate, 400V 800Ma Compak; Peak Repetitive Off State Voltage Littelfuse | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DO-214 3L | DO-214AA, SMB (3 Leads), Compak | DO-214AA, SMB (3 Leads), Compak | DO-214AA, SMB (3 Leads), Compak | |||
| VDRM | 400 volts | 400 volts | |||||
| ITSM | 0.8000 amps | ||||||
| IGT | 3 mA | 3 mA |