Sensitive Gate Triac, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MAC997A6G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC997A6G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1211678-MAC997A6G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: MAC997A6
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): T08M5F400A; Z0107DA 5AL2; Z0107DA1AA2;
Introduction Date: May 23, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92 (TO-226)
TRIAC, 400V, 800mA, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 400V 0.8A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-MAC997A6G | 1211678-MAC997A6G | MAC997A6G-ND | 41K9946 | MAC997A6G |
| Product Name | Triac | Triacs - MAC997A6G | TRIACs | Triac, 400V, 800Ma, To-92; Peak Repetitive Off State Voltage Onsemi | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | TO-92-3 | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-92 | TO-226-3, TO-92-3 Long Body |
| VRRM | 400 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 400 volts | 400 volts |