Littelfuse, Inc. Low Power TRIAC up to 1200V MAC16DG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High commutating dI/dt of 9 A/ms minimum at 125°C Device Marking: Device Type, e.g., MAC16D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High commutating dI/dt of 9 A/ms minimum at 125°C Device Marking: Device Type, e.g., MAC16D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC16DG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC16DG
Low Power TRIAC up to 1200V MAC16DG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High commutating dI/dt of 9 A/ms minimum at 125°C Device Marking: Device Type, e.g., MAC16D, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High commutating dI/dt of 9 A/ms minimum at 125°C Device Marking: Device Type, e.g., MAC16D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Triacs - MAC16DG - 880933-MAC16DG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC16DG
880933-MAC16DG
Triacs - MAC16DG 880933-MAC16DG
Manufacturer: Littelfuse Inc. Win Source Part Number: 880933-MAC16DG Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 400 V 16 A Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: MAC16 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 880933-MAC16DG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 400 V 16 A Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: MAC16
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - MAC16DGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 16A Through Hole TO-220AB

TRIAC Standard 400V 16A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
MAC16DG
Triacs MAC16DG
Triacs Triacs

Triacs Triacs

Buy Now Datasheet
TRIACs MAC16DG
TRIAC 400V 16A TO220AB

TRIAC 400V 16A TO220AB

Supplier's Site Datasheet
Triac, 400V, 16A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0719 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 16A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0719
Triac, 400V, 16A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0719
TRIAC, 400V, 16A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:20W; Peak RoHS Compliant: Yes

TRIAC, 400V, 16A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:20W; Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Thyristors Triacs Triacs
Product Number MAC16DG 880933-MAC16DG MAC16DGOS-ND MAC16DG MAC16DG 33AC0719
Product Name Low Power TRIAC up to 1200V Triacs - MAC16DG TRIACs Triacs TRIACs Triac, 400V, 16A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
VDRM 400 volts 400 volts
IGT 50 mA 50 mA
IT(RMS) 16 amps 16 amps
Package Type TO-220AB TO-220; TO-220-3 TO-220-3 TO-220; TO-220
Unlock Full Specs
to access all available technical data