Manufacturer: ON Semiconductor
Win Source Part Number: 1211674-MAC97A8
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz
Triac Type: Logic - Sensitive Gate
Family Name: MAC97A8
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - On State (It (RMS)) (Maximum): 600mA
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): T08M5F600A; SM1J43(TPE2MORITA) ; SM1J43(TPE2HITT,Q); SM1J43(N,TPE2,Q);
Introduction Date: May 23, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: MAC97
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92 (TO-226)
TRIAC SENS GATE 600V 0.6A TO92
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 1211674-MAC97A8 | MAC97A8OS-ND | MAC97A8 |
| Product Name | Triacs - MAC97A8 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 Long Body | TO-226-3, TO-92-3 Long Body |
| VDRM | 600 volts | 600 volts | |
| ITSM | 0.6000 amps | ||
| IGT | 5 mA | 5 mA |