Littelfuse, Inc. Low Power TRIAC up to 1200V MAC12NG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC12NG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC12NG
Low Power TRIAC up to 1200V MAC12NG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC12NGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 12A Through Hole TO-220AB

TRIAC Standard 800V 12A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
800V 12A 221A Triac
300-MAC12NG
800V 12A 221A Triac 300-MAC12NG
TRIAC, 800V V(DRM), 12A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC12NG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12NG can be used for catalog matching and distributor lookup.

TRIAC, 800V V(DRM), 12A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC12NG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - MAC12NG - 1211630-MAC12NG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC12NG
1211630-MAC12NG
Triacs - MAC12NG 1211630-MAC12NG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211630-MAC12NG Packaging: Tube Mounting Style: Through Hole Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MAC12 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211630-MAC12NG
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 40mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: MAC12
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - TRIACs - MAC12NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC12NG
Discrete Semiconductor Products - Thyristors - TRIACs MAC12NG
TRIAC 800V 12A TO220AB

TRIAC 800V 12A TO220AB

Supplier's Site
TRIACs MAC12NG
TRIAC 800V 12A TO220AB

TRIAC 800V 12A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
MAC12NG
Triacs MAC12NG
Triacs THY 12A 800V TRIAC

Triacs THY 12A 800V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number MAC12NG MAC12NGOS-ND 300-MAC12NG 1211630-MAC12NG MAC12NG MAC12NG MAC12NG
Product Name Low Power TRIAC up to 1200V TRIACs 800V 12A 221A Triac Triacs - MAC12NG Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
Standards and Certifications RoHS
VDRM 800 volts 800 volts 800 volts
IGT 35 mA 35 mA 35 mA
IT(RMS) 12 amps 12 amps
Unlock Full Specs
to access all available technical data