4 Quadrant Logic Level TRIAC, 400V V(DRM), 0.8A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: LX807DTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LX807DTRP can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount SOT-223
Manufacturer: Littelfuse Inc.
Win Source Part Number: 880368-LX807DTRP
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 400 V 800 mA Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: LX807DTRPDKR, LX807DTRPTR, LX807DTRPCT, LX807DTRP-ND, -LX807DTRP
Triacs Sen Triac .8A 400V 5 5 5 7 mA
TRIAC SENS GATE 400V 0.8A SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-LX807DTRP | LX807DTRPTR-ND | 880368-LX807DTRP | LX807DTRP | LX807DTRP |
| Product Name | 400V 0.8A Triac | TRIACs | Triacs - LX807DTRP | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | SOT-223 | TO-261-4, TO-261AA | SOT-223 | TO-261-4, TO-261AA | |
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 400 volts |