Littelfuse, Inc. Low Power SCR up to 1200V MCR08BT1G

Description
This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Device Marking: MCR08BT1: CR08B; MCR08MT1: CR08M and Date Code
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Device Marking: MCR08BT1: CR08B; MCR08MT1: CR08M and Date Code
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR08BT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR08BT1G
Low Power SCR up to 1200V MCR08BT1G
This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Device Marking: MCR08BT1: CR08B; MCR08MT1: CR08M and Date Code

This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Device Marking: MCR08BT1: CR08B; MCR08MT1: CR08M and Date Code

Supplier's Site Datasheet
SCRs - MCR08BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Surface Mount SOT-223

SCR 200V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - MCR08BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Surface Mount SOT-223

SCR 200V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - MCR08BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Surface Mount SOT-223

SCR 200V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR08BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR08BT1G
Discrete Semiconductor Products - Thyristors - SCRs MCR08BT1G
SCR 200V 800MA SOT223

SCR 200V 800MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
SCRs THY .8A 200V SCR

SCRs THY .8A 200V SCR

Buy Now Datasheet
SCR 200V 800MA SOT223

SCR 200V 800MA SOT223

Supplier's Site Datasheet
Thyristor, 200 V, 200 A, 800 Ma, Sot-223, 4 Rohs Compliant Littelfuse - 90W4486 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 200 V, 200 A, 800 Ma, Sot-223, 4 Rohs Compliant Littelfuse
90W4486
Thyristor, 200 V, 200 A, 800 Ma, Sot-223, 4 Rohs Compliant Littelfuse 90W4486
Thyristor, 200 V, 200 A, 800 mA, SOT-223, 4 RoHS Compliant: Yes

Thyristor, 200 V, 200 A, 800 mA, SOT-223, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR08BT1G MCR08BT1GOSTR-ND MCR08BT1G MCR08BT1G MCR08BT1G 90W4486
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Thyristor, 200 V, 200 A, 800 Ma, Sot-223, 4 Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
VDRM 200 volts 200 volts
IGT 0.2000 mA
VGT 0.8000 volts
Unlock Full Specs
to access all available technical data