Littelfuse, Inc. DIACs, SIDACs MKP1V120RLG

Description
Diac/Sidac Thyristor 110 ~ 130V Axial
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 110 ~ 130V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - MKP1V120RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
MKP1V120RLGOSTR-ND
DIACs, SIDACs MKP1V120RLGOSTR-ND
Diac/Sidac Thyristor 110 ~ 130V Axial

Diac/Sidac Thyristor 110 ~ 130V Axial

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1361819-MKP1V120RLG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1361819-MKP1V120RLG
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1361819-MKP1V120RLG
Win Source Part Number: 1361819-MKP1V120RLG Category: Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: Axial HTSUS: 8541.30.0080 ECCN: EAR99 Current - Hold (Ih) (Max): 100 mA Voltage - Breakover: 110 ~ 130V Current - Peak Output: 900 mA California Prop 65: Warning Information Current - Breakover: 35 µA

Win Source Part Number: 1361819-MKP1V120RLG
Category: Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: Axial
HTSUS: 8541.30.0080
ECCN: EAR99
Current - Hold (Ih) (Max): 100 mA
Voltage - Breakover: 110 ~ 130V
Current - Peak Output: 900 mA
California Prop 65: Warning Information
Current - Breakover: 35 µA

Buy Now Datasheet
DIACs, SIDACs - MKP1V120RLG - ODG (Origin Data Global)
Shenzhen, China
DIACs, SIDACs
MKP1V120RLG
DIACs, SIDACs MKP1V120RLG
SIDAC 110-130V 900MA AXIAL

SIDAC 110-130V 900MA AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sidacs 120V 0.9A Trigger

Sidacs 120V 0.9A Trigger

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - MKP1V120RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
MKP1V120RLG
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs MKP1V120RLG
SIDAC 110-130V 900MA AXIAL

SIDAC 110-130V 900MA AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MKP1V120RLGOSTR-ND 1361819-MKP1V120RLG MKP1V120RLG MKP1V120RLG MKP1V120RLG
Product Name DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs DIACs, SIDACs Sidacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B522FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details