Littelfuse, Inc. Low Power TRIAC up to 1200V MAC16CNG

Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 150 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC16CD, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 150 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC16CD, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC16CNG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC16CNG
Low Power TRIAC up to 1200V MAC16CNG
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 150 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC16CD, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 150 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC16CD, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
800V 16A 221A Triac
300-MAC16CNG
800V 16A 221A Triac 300-MAC16CNG
TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC16CNG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC16CNG can be used for catalog matching and distributor lookup.

TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC16CNG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC16CNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC16CNGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220AB

TRIAC Standard 800V 16A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
MAC16CNG
Triacs MAC16CNG
Triacs THY 16A 800V TRIAC

Triacs THY 16A 800V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Thyristors
Product Number MAC16CNG 300-MAC16CNG MAC16CNGOS-ND MAC16CNG
Product Name Low Power TRIAC up to 1200V 800V 16A 221A Triac TRIACs Triacs
VDRM 800 volts
Unlock Full Specs
to access all available technical data