TRIAC Logic - Sensitive Gate 400V 6A Surface Mount TO-252, (D-Pak)
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
Triacs 400V 6A Sensing 5-5-5-10mA
TRIAC SENS GATE 400V 6A TO252
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | L4006D6RP-ND | 11J9215 | L4006D6RP | L4006D6RP |
| Product Name | TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |